Vishay Precision Group Rcwpm-2010 590 1% K M55342K08B590Dm Tsl Vishay M55342K08B590DMWL

Description
RCWPM-2010 590 1% K M55342K08B590DM TSL
Description
RCWPM-2010 590 1% K M55342K08B590DM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 590 1% K M55342K08B590Dm Tsl Vishay - 21P7123 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 590 1% K M55342K08B590Dm Tsl Vishay
21P7123
Rcwpm-2010 590 1% K M55342K08B590Dm Tsl Vishay 21P7123
RCWPM-2010 590 1% K M55342K08B590DM TSL

RCWPM-2010 590 1% K M55342K08B590DM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7123
Product Name Rcwpm-2010 590 1% K M55342K08B590Dm Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details