Vishay Precision Group Rcwpm-2010 576 1% K M55342K08B576Dp Rsl Vishay M55342K08B576DPUL

Description
RCWPM-2010 576 1% K M55342K08B576DP RSL
Description
RCWPM-2010 576 1% K M55342K08B576DP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 576 1% K M55342K08B576Dp Rsl Vishay - 21P7106 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 576 1% K M55342K08B576Dp Rsl Vishay
21P7106
Rcwpm-2010 576 1% K M55342K08B576Dp Rsl Vishay 21P7106
RCWPM-2010 576 1% K M55342K08B576DP RSL

RCWPM-2010 576 1% K M55342K08B576DP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7106
Product Name Rcwpm-2010 576 1% K M55342K08B576Dp Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details