Vishay Precision Group Rcwpm-2010 562K 1% K M55342K08B562Es Rsl Vishay M55342K08B562ESUL

Description
RCWPM-2010 562K 1% K M55342K08B562ES RSL
Description
RCWPM-2010 562K 1% K M55342K08B562ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 562K 1% K M55342K08B562Es Rsl Vishay - 21P7100 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 562K 1% K M55342K08B562Es Rsl Vishay
21P7100
Rcwpm-2010 562K 1% K M55342K08B562Es Rsl Vishay 21P7100
RCWPM-2010 562K 1% K M55342K08B562ES RSL

RCWPM-2010 562K 1% K M55342K08B562ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7100
Product Name Rcwpm-2010 562K 1% K M55342K08B562Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details