Vishay Precision Group Rcwpm-2010 560K 2% K M55342K08B560Hr Tsl Vishay M55342K08B560HRWL

Description
RCWPM-2010 560K 2% K M55342K08B560HR TSL
Description
RCWPM-2010 560K 2% K M55342K08B560HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 560K 2% K M55342K08B560Hr Tsl Vishay - 21P7085 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 560K 2% K M55342K08B560Hr Tsl Vishay
21P7085
Rcwpm-2010 560K 2% K M55342K08B560Hr Tsl Vishay 21P7085
RCWPM-2010 560K 2% K M55342K08B560HR TSL

RCWPM-2010 560K 2% K M55342K08B560HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7085
Product Name Rcwpm-2010 560K 2% K M55342K08B560Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers