Vishay Precision Group Rcwpm-2010 54.9 1% K M55342K08B54D9S Tsl Vishay M55342K08B54D9SWL

Description
RCWPM-2010 54.9 1% K M55342K08B54D9S TSL
Description
RCWPM-2010 54.9 1% K M55342K08B54D9S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 54.9 1% K M55342K08B54D9S Tsl Vishay - 21P7041 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 54.9 1% K M55342K08B54D9S Tsl Vishay
21P7041
Rcwpm-2010 54.9 1% K M55342K08B54D9S Tsl Vishay 21P7041
RCWPM-2010 54.9 1% K M55342K08B54D9S TSL

RCWPM-2010 54.9 1% K M55342K08B54D9S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7041
Product Name Rcwpm-2010 54.9 1% K M55342K08B54D9S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details