Vishay Precision Group Rcwpm-2010 53.6 1% K M55342K08B53D6R Rsl Vishay M55342K08B53D6RUL

Description
RCWPM-2010 53.6 1% K M55342K08B53D6R RSL
Description
RCWPM-2010 53.6 1% K M55342K08B53D6R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 53.6 1% K M55342K08B53D6R Rsl Vishay - 21P7018 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 53.6 1% K M55342K08B53D6R Rsl Vishay
21P7018
Rcwpm-2010 53.6 1% K M55342K08B53D6R Rsl Vishay 21P7018
RCWPM-2010 53.6 1% K M55342K08B53D6R RSL

RCWPM-2010 53.6 1% K M55342K08B53D6R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7018
Product Name Rcwpm-2010 53.6 1% K M55342K08B53D6R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details