Vishay Precision Group Rcwpm-2010 53.6 1% K M55342K08B53D6M Tsl Vishay M55342K08B53D6MWL

Description
RCWPM-2010 53.6 1% K M55342K08B53D6M TSL
Description
RCWPM-2010 53.6 1% K M55342K08B53D6M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 53.6 1% K M55342K08B53D6M Tsl Vishay - 21P7017 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 53.6 1% K M55342K08B53D6M Tsl Vishay
21P7017
Rcwpm-2010 53.6 1% K M55342K08B53D6M Tsl Vishay 21P7017
RCWPM-2010 53.6 1% K M55342K08B53D6M TSL

RCWPM-2010 53.6 1% K M55342K08B53D6M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7017
Product Name Rcwpm-2010 53.6 1% K M55342K08B53D6M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details