Vishay Intertechnology, Inc. Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R M55342K08B523EPTP

Description
Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R - M55342K08B523EPTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R
M55342K08B523EPTP
Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R M55342K08B523EPTP
Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B523EPTP
Product Name Res Thick Film 2010 523K Ohm 1% 4/5W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers