Vishay Precision Group Rcwpm-2010 51 2% K M55342K08B51G0S Tsl Vishay M55342K08B51G0SWL

Description
RCWPM-2010 51 2% K M55342K08B51G0S TSL
Description
RCWPM-2010 51 2% K M55342K08B51G0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 51 2% K M55342K08B51G0S Tsl Vishay - 21P6971 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 51 2% K M55342K08B51G0S Tsl Vishay
21P6971
Rcwpm-2010 51 2% K M55342K08B51G0S Tsl Vishay 21P6971
RCWPM-2010 51 2% K M55342K08B51G0S TSL

RCWPM-2010 51 2% K M55342K08B51G0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6971
Product Name Rcwpm-2010 51 2% K M55342K08B51G0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers