Vishay Precision Group Rcwpm-2010 51.1K 1% K M55342K08B51E1P Ts Vishay M55342K08B51E1PWL

Description
RCWPM-2010 51.1K 1% K M55342K08B51E1P TS
Description
RCWPM-2010 51.1K 1% K M55342K08B51E1P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 51.1K 1% K M55342K08B51E1P Ts Vishay - 21P6959 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 51.1K 1% K M55342K08B51E1P Ts Vishay
21P6959
Rcwpm-2010 51.1K 1% K M55342K08B51E1P Ts Vishay 21P6959
RCWPM-2010 51.1K 1% K M55342K08B51E1P TS

RCWPM-2010 51.1K 1% K M55342K08B51E1P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6959
Product Name Rcwpm-2010 51.1K 1% K M55342K08B51E1P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers