Vishay Intertechnology, Inc. Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R M55342K08B4K70MS6

Description
Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R - M55342K08B4K70MS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R
M55342K08B4K70MS6
Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R M55342K08B4K70MS6
Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B4K70MS6
Product Name Res Thin Film 2010 4.7K Ohm 5% 4/5W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers