Vishay Precision Group Rcwpm-2010 4.7K 2% K M55342K08B4H70P Rsl Vishay M55342K08B4H70PUL

Description
RCWPM-2010 4.7K 2% K M55342K08B4H70P RSL
Description
RCWPM-2010 4.7K 2% K M55342K08B4H70P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 4.7K 2% K M55342K08B4H70P Rsl Vishay - 21P6610 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 4.7K 2% K M55342K08B4H70P Rsl Vishay
21P6610
Rcwpm-2010 4.7K 2% K M55342K08B4H70P Rsl Vishay 21P6610
RCWPM-2010 4.7K 2% K M55342K08B4H70P RSL

RCWPM-2010 4.7K 2% K M55342K08B4H70P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6610
Product Name Rcwpm-2010 4.7K 2% K M55342K08B4H70P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details