Vishay Precision Group Rcwpm-2010 4.99M 1% K M55342K08B4F99R Rs Vishay M55342K08B4F99RUL

Description
RCWPM-2010 4.99M 1% K M55342K08B4F99R RS
Description
RCWPM-2010 4.99M 1% K M55342K08B4F99R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 4.99M 1% K M55342K08B4F99R Rs Vishay - 21P6606 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 4.99M 1% K M55342K08B4F99R Rs Vishay
21P6606
Rcwpm-2010 4.99M 1% K M55342K08B4F99R Rs Vishay 21P6606
RCWPM-2010 4.99M 1% K M55342K08B4F99R RS

RCWPM-2010 4.99M 1% K M55342K08B4F99R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6606
Product Name Rcwpm-2010 4.99M 1% K M55342K08B4F99R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details