Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K08B4E70RWSV

Description
4.7 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K08B4E70RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B4E70RWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B4E70RWSV-ND
4.7 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.7K OHM 0.8W 1% 2010 - M55342K08B4E70RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 0.8W 1% 2010
M55342K08B4E70RWSV
RES 4.7K OHM 0.8W 1% 2010 M55342K08B4E70RWSV
RES 4.7Kohm 0.8W 1% 2010

RES 4.7Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - M55342K08B4E70RWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K08B4E70RWSV
Chip Resistor - Surface Mount M55342K08B4E70RWSV
RES SMD 4.7K OHM 1% 0.8W 2010

RES SMD 4.7K OHM 1% 0.8W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K08B4E70RWSV-ND M55342K08B4E70RWSV M55342K08B4E70RWSV
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers