Vishay Precision Group Rcwpm-2010 4.12K 1% K M55342K08B4E12R Rs Vishay M55342K08B4E12RUL

Description
RCWPM-2010 4.12K 1% K M55342K08B4E12R RS
Description
RCWPM-2010 4.12K 1% K M55342K08B4E12R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 4.12K 1% K M55342K08B4E12R Rs Vishay - 21P6552 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 4.12K 1% K M55342K08B4E12R Rs Vishay
21P6552
Rcwpm-2010 4.12K 1% K M55342K08B4E12R Rs Vishay 21P6552
RCWPM-2010 4.12K 1% K M55342K08B4E12R RS

RCWPM-2010 4.12K 1% K M55342K08B4E12R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6552
Product Name Rcwpm-2010 4.12K 1% K M55342K08B4E12R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details