Vishay Intertechnology, Inc. Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray M55342K08B49E9MWB

Description
Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray - M55342K08B49E9MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
M55342K08B49E9MWB
Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray M55342K08B49E9MWB
Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B49E9MWB
Product Name Res Thick Film 2010 49.9K Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details