Vishay Intertechnology, Inc. Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B49D9RS2

Description
Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B49D9RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B49D9RS2
Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B49D9RS2
Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K08B49D9RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B49D9RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K08B49D9RS2DKR-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B49D9RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B49D9RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K08B49D9RS2TR-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K08B49D9RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K08B49D9RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K08B49D9RS2CT-ND
THICK FILM RESISTOR 2010 1%

THICK FILM RESISTOR 2010 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B49D9RS2 541-M55342K08B49D9RS2DKR-ND
Product Name Res Thin Film 2010 49.9 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details