Vishay Precision Group Rcwpm-2010 47K 5% K M55342K08B47K0S Rsl Vishay M55342K08B47K0SUL

Description
RCWPM-2010 47K 5% K M55342K08B47K0S RSL
Description
RCWPM-2010 47K 5% K M55342K08B47K0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 47K 5% K M55342K08B47K0S Rsl Vishay - 21P6800 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 47K 5% K M55342K08B47K0S Rsl Vishay
21P6800
Rcwpm-2010 47K 5% K M55342K08B47K0S Rsl Vishay 21P6800
RCWPM-2010 47K 5% K M55342K08B47K0S RSL

RCWPM-2010 47K 5% K M55342K08B47K0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6800
Product Name Rcwpm-2010 47K 5% K M55342K08B47K0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details