Vishay Precision Group Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B47J0RS2

Description
Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B47J0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B47J0RS2
Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B47J0RS2
Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Rcwpm-2010 47 5% K M55342K08B47J0R S83 Vishay - 45P5152 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 47 5% K M55342K08B47J0R S83 Vishay
45P5152
Rcwpm-2010 47 5% K M55342K08B47J0R S83 Vishay 45P5152
RCWPM-2010 47 5% K M55342K08B47J0R S83

RCWPM-2010 47 5% K M55342K08B47J0R S83

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K08B47J0RS2 45P5152
Product Name Res Thin Film 2010 47 Ohm 5% 4/5W ¦100ppm/¦C 0.01% SMD T/R Rcwpm-2010 47 5% K M55342K08B47J0R S83 Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details