Vishay Precision Group Rcwpm-2010 43K 5% K M55342K08B43K0R Tsl Vishay M55342K08B43K0RWL

Description
RCWPM-2010 43K 5% K M55342K08B43K0R TSL
Description
RCWPM-2010 43K 5% K M55342K08B43K0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 43K 5% K M55342K08B43K0R Tsl Vishay - 21P6705 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 43K 5% K M55342K08B43K0R Tsl Vishay
21P6705
Rcwpm-2010 43K 5% K M55342K08B43K0R Tsl Vishay 21P6705
RCWPM-2010 43K 5% K M55342K08B43K0R TSL

RCWPM-2010 43K 5% K M55342K08B43K0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6705
Product Name Rcwpm-2010 43K 5% K M55342K08B43K0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details