Vishay Intertechnology, Inc. Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray M55342K08B43J0SWB

Description
Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray - M55342K08B43J0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray
M55342K08B43J0SWB
Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray M55342K08B43J0SWB
Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray

Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B43J0SWB
Product Name Res Thin Film 2010 43 Ohm 5% 4/5W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers