Vishay Precision Group Rcwpm-2010 43.2 1% K M55342K08B43D2R Tsl Vishay M55342K08B43D2RWL

Description
RCWPM-2010 43.2 1% K M55342K08B43D2R TSL
Description
RCWPM-2010 43.2 1% K M55342K08B43D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 43.2 1% K M55342K08B43D2R Tsl Vishay - 21P6689 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 43.2 1% K M55342K08B43D2R Tsl Vishay
21P6689
Rcwpm-2010 43.2 1% K M55342K08B43D2R Tsl Vishay 21P6689
RCWPM-2010 43.2 1% K M55342K08B43D2R TSL

RCWPM-2010 43.2 1% K M55342K08B43D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6689
Product Name Rcwpm-2010 43.2 1% K M55342K08B43D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers