Vishay Precision Group Rcwpm-2010 43.2 1% K M55342K08B43D2P Rsl Vishay M55342K08B43D2PUL

Description
RCWPM-2010 43.2 1% K M55342K08B43D2P RSL
Description
RCWPM-2010 43.2 1% K M55342K08B43D2P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 43.2 1% K M55342K08B43D2P Rsl Vishay - 21P6686 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 43.2 1% K M55342K08B43D2P Rsl Vishay
21P6686
Rcwpm-2010 43.2 1% K M55342K08B43D2P Rsl Vishay 21P6686
RCWPM-2010 43.2 1% K M55342K08B43D2P RSL

RCWPM-2010 43.2 1% K M55342K08B43D2P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6686
Product Name Rcwpm-2010 43.2 1% K M55342K08B43D2P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details