Vishay Precision Group Rcwpm-2010 422K 1% K M55342K08B422Es Tsl Vishay M55342K08B422ESWL

Description
RCWPM-2010 422K 1% K M55342K08B422ES TSL
Description
RCWPM-2010 422K 1% K M55342K08B422ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 422K 1% K M55342K08B422Es Tsl Vishay - 21P6683 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 422K 1% K M55342K08B422Es Tsl Vishay
21P6683
Rcwpm-2010 422K 1% K M55342K08B422Es Tsl Vishay 21P6683
RCWPM-2010 422K 1% K M55342K08B422ES TSL

RCWPM-2010 422K 1% K M55342K08B422ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6683
Product Name Rcwpm-2010 422K 1% K M55342K08B422Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details