Vishay Precision Group Rcwpm-2010 422K 1% K M55342K08B422Er Tsl Vishay M55342K08B422ERWL

Description
RCWPM-2010 422K 1% K M55342K08B422ER TSL
Description
RCWPM-2010 422K 1% K M55342K08B422ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 422K 1% K M55342K08B422Er Tsl Vishay - 21P6681 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 422K 1% K M55342K08B422Er Tsl Vishay
21P6681
Rcwpm-2010 422K 1% K M55342K08B422Er Tsl Vishay 21P6681
RCWPM-2010 422K 1% K M55342K08B422ER TSL

RCWPM-2010 422K 1% K M55342K08B422ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6681
Product Name Rcwpm-2010 422K 1% K M55342K08B422Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details