Vishay Intertechnology, Inc. Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B422ERS6

Description
Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B422ERS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B422ERS6
Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B422ERS6
Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B422ERS6
Product Name Res Thin Film 2010 422K Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers