Vishay Precision Group Rcwpm-2010 422K 1% K M55342K08B422Ep Rsl Vishay M55342K08B422EPUL

Description
RCWPM-2010 422K 1% K M55342K08B422EP RSL
Description
RCWPM-2010 422K 1% K M55342K08B422EP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 422K 1% K M55342K08B422Ep Rsl Vishay - 21P6678 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 422K 1% K M55342K08B422Ep Rsl Vishay
21P6678
Rcwpm-2010 422K 1% K M55342K08B422Ep Rsl Vishay 21P6678
RCWPM-2010 422K 1% K M55342K08B422EP RSL

RCWPM-2010 422K 1% K M55342K08B422EP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6678
Product Name Rcwpm-2010 422K 1% K M55342K08B422Ep Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details