Vishay Precision Group Rcwpm-2010 3.3K 5% K M55342K08B3K30S Rsl Vishay M55342K08B3K30SUL

Description
RCWPM-2010 3.3K 5% K M55342K08B3K30S RSL
Description
RCWPM-2010 3.3K 5% K M55342K08B3K30S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 3.3K 5% K M55342K08B3K30S Rsl Vishay - 21P6218 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 3.3K 5% K M55342K08B3K30S Rsl Vishay
21P6218
Rcwpm-2010 3.3K 5% K M55342K08B3K30S Rsl Vishay 21P6218
RCWPM-2010 3.3K 5% K M55342K08B3K30S RSL

RCWPM-2010 3.3K 5% K M55342K08B3K30S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6218
Product Name Rcwpm-2010 3.3K 5% K M55342K08B3K30S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details