Vishay Precision Group Rcwpm-2010 3.57K 1% K M55342K08B3E57S Ts Vishay M55342K08B3E57SWL

Description
RCWPM-2010 3.57K 1% K M55342K08B3E57S TS
Description
RCWPM-2010 3.57K 1% K M55342K08B3E57S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 3.57K 1% K M55342K08B3E57S Ts Vishay - 21P6175 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 3.57K 1% K M55342K08B3E57S Ts Vishay
21P6175
Rcwpm-2010 3.57K 1% K M55342K08B3E57S Ts Vishay 21P6175
RCWPM-2010 3.57K 1% K M55342K08B3E57S TS

RCWPM-2010 3.57K 1% K M55342K08B3E57S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6175
Product Name Rcwpm-2010 3.57K 1% K M55342K08B3E57S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details