Vishay Precision Group Rcwpm-2010 3.4K 1% K M55342K08B3E40S Rsl Vishay M55342K08B3E40SUL

Description
RCWPM-2010 3.4K 1% K M55342K08B3E40S RSL
Description
RCWPM-2010 3.4K 1% K M55342K08B3E40S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 3.4K 1% K M55342K08B3E40S Rsl Vishay - 21P6164 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 3.4K 1% K M55342K08B3E40S Rsl Vishay
21P6164
Rcwpm-2010 3.4K 1% K M55342K08B3E40S Rsl Vishay 21P6164
RCWPM-2010 3.4K 1% K M55342K08B3E40S RSL

RCWPM-2010 3.4K 1% K M55342K08B3E40S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6164
Product Name Rcwpm-2010 3.4K 1% K M55342K08B3E40S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details