Vishay Precision Group Rcwpm-2010 3.32K 1% K M55342K08B3E32R Ts Vishay M55342K08B3E32RWL

Description
RCWPM-2010 3.32K 1% K M55342K08B3E32R TS
Description
RCWPM-2010 3.32K 1% K M55342K08B3E32R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 3.32K 1% K M55342K08B3E32R Ts Vishay - 21P6159 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 3.32K 1% K M55342K08B3E32R Ts Vishay
21P6159
Rcwpm-2010 3.32K 1% K M55342K08B3E32R Ts Vishay 21P6159
RCWPM-2010 3.32K 1% K M55342K08B3E32R TS

RCWPM-2010 3.32K 1% K M55342K08B3E32R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6159
Product Name Rcwpm-2010 3.32K 1% K M55342K08B3E32R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details