Vishay Intertechnology, Inc. RES 3.74K OHM 0.8W 0.1% 2010 M55342K08B3B74RWS

Description
RES 3.74Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 3.74Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 0.8W 0.1% 2010 - M55342K08B3B74RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 0.8W 0.1% 2010
M55342K08B3B74RWS
RES 3.74K OHM 0.8W 0.1% 2010 M55342K08B3B74RWS
RES 3.74Kohm 0.8W 0.1% 2010

RES 3.74Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B3B74RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B3B74RWS-ND
Chip Resistor - Surface Mount 764-M55342K08B3B74RWS-ND
3.74 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

3.74 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B3B74RWS 764-M55342K08B3B74RWS-ND
Product Name RES 3.74K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details