Vishay Intertechnology, Inc. RES 3.61K OHM 0.8W 0.1% 2010 M55342K08B3B61RTF

Description
RES 3.61Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 3.61Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.61K OHM 0.8W 0.1% 2010 - M55342K08B3B61RTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61K OHM 0.8W 0.1% 2010
M55342K08B3B61RTF
RES 3.61K OHM 0.8W 0.1% 2010 M55342K08B3B61RTF
RES 3.61Kohm 0.8W 0.1% 2010

RES 3.61Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B3B61RTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B3B61RTFTR-ND
Chip Resistor - Surface Mount 764-M55342K08B3B61RTFTR-ND
3.61 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

3.61 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B3B61RTF 764-M55342K08B3B61RTFTR-ND
Product Name RES 3.61K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 3610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details