Vishay Precision Group Rcwpm-2010 39 5% K M55342K08B39J0S Rsl Vishay M55342K08B39J0SUL

Description
RCWPM-2010 39 5% K M55342K08B39J0S RSL
Description
RCWPM-2010 39 5% K M55342K08B39J0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 39 5% K M55342K08B39J0S Rsl Vishay - 21P6520 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 39 5% K M55342K08B39J0S Rsl Vishay
21P6520
Rcwpm-2010 39 5% K M55342K08B39J0S Rsl Vishay 21P6520
RCWPM-2010 39 5% K M55342K08B39J0S RSL

RCWPM-2010 39 5% K M55342K08B39J0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6520
Product Name Rcwpm-2010 39 5% K M55342K08B39J0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details