Vishay Precision Group Rcwpm-2010 39 2% K M55342K08B39G0M Tsl Vishay M55342K08B39G0MWL

Description
RCWPM-2010 39 2% K M55342K08B39G0M TSL
Description
RCWPM-2010 39 2% K M55342K08B39G0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 39 2% K M55342K08B39G0M Tsl Vishay - 21P6509 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 39 2% K M55342K08B39G0M Tsl Vishay
21P6509
Rcwpm-2010 39 2% K M55342K08B39G0M Tsl Vishay 21P6509
RCWPM-2010 39 2% K M55342K08B39G0M TSL

RCWPM-2010 39 2% K M55342K08B39G0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6509
Product Name Rcwpm-2010 39 2% K M55342K08B39G0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details