Vishay Intertechnology, Inc. Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B392DRS3

Description
Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B392DRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B392DRS3
Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B392DRS3
Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B392DRS3
Product Name Res Thin Film 2010 392 Ohm 1% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers