Vishay Intertechnology, Inc. RES 390 OHM 0.8W 5% 2010 M55342K08B390JRWSV

Description
RES 390ohm 0.8W 5% 2010
Request a Quote Datasheet
Description
RES 390ohm 0.8W 5% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 0.8W 5% 2010 - M55342K08B390JRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 0.8W 5% 2010
M55342K08B390JRWSV
RES 390 OHM 0.8W 5% 2010 M55342K08B390JRWSV
RES 390ohm 0.8W 5% 2010

RES 390ohm 0.8W 5% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B390JRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B390JRWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B390JRWSV-ND
390 Ohms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

390 Ohms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B390JRWSV 764-M55342K08B390JRWSV-ND
Product Name RES 390 OHM 0.8W 5% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details