Vishay Intertechnology, Inc. RES 390 OHM 0.8W 1% 2010 M55342K08B390DRWSV

Description
RES 390ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 390ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 0.8W 1% 2010 - M55342K08B390DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 0.8W 1% 2010
M55342K08B390DRWSV
RES 390 OHM 0.8W 1% 2010 M55342K08B390DRWSV
RES 390ohm 0.8W 1% 2010

RES 390ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B390DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B390DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B390DRWSV-ND
390 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

390 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B390DRWSV 764-M55342K08B390DRWSV-ND
Product Name RES 390 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details