Vishay Intertechnology, Inc. Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K08B361ARWS

Description
Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K08B361ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K08B361ARWS
Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K08B361ARWS
Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B361ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B361ARWS-ND
Chip Resistor - Surface Mount 764-M55342K08B361ARWS-ND
361 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

361 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B361ARWS 764-M55342K08B361ARWS-ND
Product Name Res Thin Film 2010 361 Ohm 0.1% 4/5W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details