Vishay Precision Group Rcwpm-2010 34.8 1% K M55342K08B34D8M Rsl Vishay M55342K08B34D8MUL

Description
RCWPM-2010 34.8 1% K M55342K08B34D8M RSL
Description
RCWPM-2010 34.8 1% K M55342K08B34D8M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 34.8 1% K M55342K08B34D8M Rsl Vishay - 21P6390 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 34.8 1% K M55342K08B34D8M Rsl Vishay
21P6390
Rcwpm-2010 34.8 1% K M55342K08B34D8M Rsl Vishay 21P6390
RCWPM-2010 34.8 1% K M55342K08B34D8M RSL

RCWPM-2010 34.8 1% K M55342K08B34D8M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6390
Product Name Rcwpm-2010 34.8 1% K M55342K08B34D8M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers