Vishay Precision Group Rcwpm-2010 33.2K 1% K M55342K08B33E2R Ts Vishay M55342K08B33E2RWL

Description
RCWPM-2010 33.2K 1% K M55342K08B33E2R TS
Description
RCWPM-2010 33.2K 1% K M55342K08B33E2R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 33.2K 1% K M55342K08B33E2R Ts Vishay - 21P6327 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 33.2K 1% K M55342K08B33E2R Ts Vishay
21P6327
Rcwpm-2010 33.2K 1% K M55342K08B33E2R Ts Vishay 21P6327
RCWPM-2010 33.2K 1% K M55342K08B33E2R TS

RCWPM-2010 33.2K 1% K M55342K08B33E2R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6327
Product Name Rcwpm-2010 33.2K 1% K M55342K08B33E2R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details