Vishay Precision Group Rcwpm-2010 33.2 1% K M55342K08B33D2R Tsl Vishay M55342K08B33D2RWL

Description
RCWPM-2010 33.2 1% K M55342K08B33D2R TSL
Description
RCWPM-2010 33.2 1% K M55342K08B33D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 33.2 1% K M55342K08B33D2R Tsl Vishay - 21P6321 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 33.2 1% K M55342K08B33D2R Tsl Vishay
21P6321
Rcwpm-2010 33.2 1% K M55342K08B33D2R Tsl Vishay 21P6321
RCWPM-2010 33.2 1% K M55342K08B33D2R TSL

RCWPM-2010 33.2 1% K M55342K08B33D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6321
Product Name Rcwpm-2010 33.2 1% K M55342K08B33D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details