Vishay Precision Group Rcwpm-2010 33.2 1% K M55342K08B33D2P Tsl Vishay M55342K08B33D2PWL

Description
RCWPM-2010 33.2 1% K M55342K08B33D2P TSL
Description
RCWPM-2010 33.2 1% K M55342K08B33D2P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 33.2 1% K M55342K08B33D2P Tsl Vishay - 21P6319 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 33.2 1% K M55342K08B33D2P Tsl Vishay
21P6319
Rcwpm-2010 33.2 1% K M55342K08B33D2P Tsl Vishay 21P6319
RCWPM-2010 33.2 1% K M55342K08B33D2P TSL

RCWPM-2010 33.2 1% K M55342K08B33D2P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6319
Product Name Rcwpm-2010 33.2 1% K M55342K08B33D2P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details