Vishay Intertechnology, Inc. RES 33.2K OHM 0.8W 0.1% 2010 M55342K08B33B2RWS

Description
RES 33.2Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 33.2Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 0.8W 0.1% 2010 - M55342K08B33B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 0.8W 0.1% 2010
M55342K08B33B2RWS
RES 33.2K OHM 0.8W 0.1% 2010 M55342K08B33B2RWS
RES 33.2Kohm 0.8W 0.1% 2010

RES 33.2Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B33B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B33B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K08B33B2RWS-ND
33.2 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

33.2 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B33B2RWS 764-M55342K08B33B2RWS-ND
Product Name RES 33.2K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details