Vishay Intertechnology, Inc. RES 33.2K OHM 0.8W 0.1% 2010 M55342K08B33B2RT1

Description
RES 33.2Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 33.2Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 0.8W 0.1% 2010 - M55342K08B33B2RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 0.8W 0.1% 2010
M55342K08B33B2RT1
RES 33.2K OHM 0.8W 0.1% 2010 M55342K08B33B2RT1
RES 33.2Kohm 0.8W 0.1% 2010

RES 33.2Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B33B2RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B33B2RT1TR-ND
Chip Resistor - Surface Mount 764-M55342K08B33B2RT1TR-ND
33.2 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

33.2 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B33B2RT1 764-M55342K08B33B2RT1TR-ND
Product Name RES 33.2K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details