Vishay Precision Group Rcwpm-2010 324K 1% K M55342K08B324Er Rsl Vishay M55342K08B324ERUL

Description
RCWPM-2010 324K 1% K M55342K08B324ER RSL
Description
RCWPM-2010 324K 1% K M55342K08B324ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 324K 1% K M55342K08B324Er Rsl Vishay - 21P6314 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 324K 1% K M55342K08B324Er Rsl Vishay
21P6314
Rcwpm-2010 324K 1% K M55342K08B324Er Rsl Vishay 21P6314
RCWPM-2010 324K 1% K M55342K08B324ER RSL

RCWPM-2010 324K 1% K M55342K08B324ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6314
Product Name Rcwpm-2010 324K 1% K M55342K08B324Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details