Vishay Precision Group Rcwpm-2010 324 1% K M55342K08B324Ds Rsl Vishay M55342K08B324DSUL

Description
RCWPM-2010 324 1% K M55342K08B324DS RSL
Description
RCWPM-2010 324 1% K M55342K08B324DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 324 1% K M55342K08B324Ds Rsl Vishay - 21P6312 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 324 1% K M55342K08B324Ds Rsl Vishay
21P6312
Rcwpm-2010 324 1% K M55342K08B324Ds Rsl Vishay 21P6312
RCWPM-2010 324 1% K M55342K08B324DS RSL

RCWPM-2010 324 1% K M55342K08B324DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6312
Product Name Rcwpm-2010 324 1% K M55342K08B324Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details