Vishay Intertechnology, Inc. Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray M55342K08B30E1TWBT

Description
Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray - M55342K08B30E1TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
M55342K08B30E1TWBT
Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray M55342K08B30E1TWBT
Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray

Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B30E1TWBT
Product Name Res Thick Film 2010 30.1K Ohm 1% 4/5W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details