Vishay Intertechnology, Inc. RES 30.1 OHM 0.8W 1% 2010 M55342K08B30D1RT5V

Description
RES 30.1ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 30.1ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 0.8W 1% 2010 - M55342K08B30D1RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 0.8W 1% 2010
M55342K08B30D1RT5V
RES 30.1 OHM 0.8W 1% 2010 M55342K08B30D1RT5V
RES 30.1ohm 0.8W 1% 2010

RES 30.1ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B30D1RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B30D1RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K08B30D1RT5VTR-ND
30.1 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

30.1 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B30D1RT5V 764-M55342K08B30D1RT5VTR-ND
Product Name RES 30.1 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details