Vishay Precision Group Rcwpm-2010 300 5% K M55342K08B300Js Rsl Vishay M55342K08B300JSUL

Description
RCWPM-2010 300 5% K M55342K08B300JS RSL
Description
RCWPM-2010 300 5% K M55342K08B300JS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 300 5% K M55342K08B300Js Rsl Vishay - 21P6268 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 300 5% K M55342K08B300Js Rsl Vishay
21P6268
Rcwpm-2010 300 5% K M55342K08B300Js Rsl Vishay 21P6268
RCWPM-2010 300 5% K M55342K08B300JS RSL

RCWPM-2010 300 5% K M55342K08B300JS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6268
Product Name Rcwpm-2010 300 5% K M55342K08B300Js Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details